Vishay Intertechnology, Inc. RES 21.5K OHM 1/8W .5% AXIAL RN55C2152DR36

Description
RES 21.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 21.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/8W .5% AXIAL - RN55C2152DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/8W .5% AXIAL
RN55C2152DR36
RES 21.5K OHM 1/8W .5% AXIAL RN55C2152DR36
RES 21.5Kohm 1/8W .5% AXIAL

RES 21.5Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2152DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2152DR36-ND
Through Hole Resistors RN55C2152DR36-ND
21.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,21.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C9325 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C9325
Resistor,metal Film,21.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C9325
Resistor,Metal Film,21.5KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,21.5KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2152DR36 RN55C2152DR36-ND 54C9325
Product Name RES 21.5K OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,21.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details