Vishay Intertechnology, Inc. RES 215 OHM 1/8W 1% AXIAL RN55C2150FRE6

Description
RES 215ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/8W 1% AXIAL - RN55C2150FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/8W 1% AXIAL
RN55C2150FRE6
RES 215 OHM 1/8W 1% AXIAL RN55C2150FRE6
RES 215ohm 1/8W 1% AXIAL

RES 215ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2150FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2150FRE6-ND
Through Hole Resistors RN55C2150FRE6-ND
215 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,215Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C9305 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,215Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C9305
Resistor,metal Film,215Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C9305
Resistor,Metal Film,215Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,215Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2150FRE6 RN55C2150FRE6-ND 54C9305
Product Name RES 215 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,215Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details