Vishay Intertechnology, Inc. RES 215 OHM 1/8W .1% AXIAL RN55C2150BBSL

Description
RES 215ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/8W .1% AXIAL - RN55C2150BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/8W .1% AXIAL
RN55C2150BBSL
RES 215 OHM 1/8W .1% AXIAL RN55C2150BBSL
RES 215ohm 1/8W .1% AXIAL

RES 215ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2150BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2150BBSL-ND
Through Hole Resistors RN55C2150BBSL-ND
215 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

215 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2150BBSL RN55C2150BBSL-ND
Product Name RES 215 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details