Vishay Intertechnology, Inc. RES 21.3K OHM 1/8W 1% AXIAL RN55C2132FRE6

Description
RES 21.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.3K OHM 1/8W 1% AXIAL - RN55C2132FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.3K OHM 1/8W 1% AXIAL
RN55C2132FRE6
RES 21.3K OHM 1/8W 1% AXIAL RN55C2132FRE6
RES 21.3Kohm 1/8W 1% AXIAL

RES 21.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2132FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2132FRE6-ND
Through Hole Resistors RN55C2132FRE6-ND
21.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2132FRE6 RN55C2132FRE6-ND
Product Name RES 21.3K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers