Vishay Intertechnology, Inc. RES 2.1M OHM 1/8W 1% AXIAL RN55C2104FB14

Description
RES 2.1Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1M OHM 1/8W 1% AXIAL - RN55C2104FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1M OHM 1/8W 1% AXIAL
RN55C2104FB14
RES 2.1M OHM 1/8W 1% AXIAL RN55C2104FB14
RES 2.1Mohm 1/8W 1% AXIAL

RES 2.1Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2104FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2104FB14-ND
Through Hole Resistors RN55C2104FB14-ND
2.1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 40K1823 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
40K1823
Resistors Vishay 40K1823
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2104FB14 RN55C2104FB14-ND 40K1823
Product Name RES 2.1M OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers