Vishay Intertechnology, Inc. RES MIL 2.10K OHM 1% 1/10W RN55C2101F-RE6

Description
RES MIL 2.10Kohm 1% 1/10W
Request a Quote
Description
RES MIL 2.10Kohm 1% 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES MIL 2.10K OHM 1% 1/10W - RN55C2101F-RE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 2.10K OHM 1% 1/10W
RN55C2101F-RE6
RES MIL 2.10K OHM 1% 1/10W RN55C2101F-RE6
RES MIL 2.10Kohm 1% 1/10W

RES MIL 2.10Kohm 1% 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C2101F-RE6
Product Name RES MIL 2.10K OHM 1% 1/10W
Resistance Range 2100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers