Vishay Intertechnology, Inc. Through Hole Resistors RN55C2082DB14

Description
20.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C2082DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2082DB14-ND
Through Hole Resistors RN55C2082DB14-ND
20.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20.8K OHM 1/8W .5% AXIAL - RN55C2082DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.8K OHM 1/8W .5% AXIAL
RN55C2082DB14
RES 20.8K OHM 1/8W .5% AXIAL RN55C2082DB14
RES 20.8Kohm 1/8W .5% AXIAL

RES 20.8Kohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C2082DB14-ND RN55C2082DB14
Product Name Through Hole Resistors RES 20.8K OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details