Vishay Intertechnology, Inc. Through Hole Resistors RN55C2054FB14

Description
2.05 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.05 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C2054FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2054FB14-ND
Through Hole Resistors RN55C2054FB14-ND
2.05 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.05 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.05M OHM 1/8W 1% AXIAL - RN55C2054FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05M OHM 1/8W 1% AXIAL
RN55C2054FB14
RES 2.05M OHM 1/8W 1% AXIAL RN55C2054FB14
RES 2.05Mohm 1/8W 1% AXIAL

RES 2.05Mohm 1/8W 1% AXIAL

Supplier's Site
Resistors Vishay - 39K4146 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
39K4146
Resistors Vishay 39K4146
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2054FB14-ND RN55C2054FB14 39K4146
Product Name Through Hole Resistors RES 2.05M OHM 1/8W 1% AXIAL Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details