Vishay Intertechnology, Inc. RES 2.05K OHM 1/8W 1% AXIAL RN55C2051FR36

Description
RES 2.05Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/8W 1% AXIAL - RN55C2051FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/8W 1% AXIAL
RN55C2051FR36
RES 2.05K OHM 1/8W 1% AXIAL RN55C2051FR36
RES 2.05Kohm 1/8W 1% AXIAL

RES 2.05Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2051FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2051FR36-ND
Through Hole Resistors RN55C2051FR36-ND
2.05 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.05 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.05Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C9209 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.05Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C9209
Resistor,metal Film,2.05Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C9209
Resistor,Metal Film,2.05KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,2.05KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2051FR36 RN55C2051FR36-ND 54C9209
Product Name RES 2.05K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.05Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details