Vishay Intertechnology, Inc. RES 203K OHM 1/8W .1% AXIAL RN55C2033BB14

Description
RES 203Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 203Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 203K OHM 1/8W .1% AXIAL - RN55C2033BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 203K OHM 1/8W .1% AXIAL
RN55C2033BB14
RES 203K OHM 1/8W .1% AXIAL RN55C2033BB14
RES 203Kohm 1/8W .1% AXIAL

RES 203Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2033BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2033BB14-ND
Through Hole Resistors RN55C2033BB14-ND
203 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

203 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2033BB14 RN55C2033BB14-ND
Product Name RES 203K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 203000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers