Vishay Intertechnology, Inc. RES 20.3K OHM 1/8W .1% AXIAL RN55C2032BBSL

Description
RES 20.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 20.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.3K OHM 1/8W .1% AXIAL - RN55C2032BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.3K OHM 1/8W .1% AXIAL
RN55C2032BBSL
RES 20.3K OHM 1/8W .1% AXIAL RN55C2032BBSL
RES 20.3Kohm 1/8W .1% AXIAL

RES 20.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2032BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2032BBSL-ND
Through Hole Resistors RN55C2032BBSL-ND
20.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2032BBSL RN55C2032BBSL-ND
Product Name RES 20.3K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details