Vishay Intertechnology, Inc. RES 2.03K OHM 1/8W .1% AXIAL RN55C2031BRSL

Description
RES 2.03Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.03Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.03K OHM 1/8W .1% AXIAL - RN55C2031BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.03K OHM 1/8W .1% AXIAL
RN55C2031BRSL
RES 2.03K OHM 1/8W .1% AXIAL RN55C2031BRSL
RES 2.03Kohm 1/8W .1% AXIAL

RES 2.03Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2031BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2031BRSL-ND
Through Hole Resistors RN55C2031BRSL-ND
2.03 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.03 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2031BRSL RN55C2031BRSL-ND
Product Name RES 2.03K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2030 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details