Vishay Intertechnology, Inc. RES 20.2K OHM 1/8W .1% AXIAL RN55C2022BB14

Description
RES 20.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 20.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.2K OHM 1/8W .1% AXIAL - RN55C2022BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.2K OHM 1/8W .1% AXIAL
RN55C2022BB14
RES 20.2K OHM 1/8W .1% AXIAL RN55C2022BB14
RES 20.2Kohm 1/8W .1% AXIAL

RES 20.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2022BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2022BB14-ND
Through Hole Resistors RN55C2022BB14-ND
20.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 01H8399 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
01H8399
Resistors Vishay 01H8399
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2022BB14 RN55C2022BB14-ND 01H8399
Product Name RES 20.2K OHM 1/8W .1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details