Vishay Intertechnology, Inc. RES 200K OHM 1/8W .25% AXIAL RN55C2003CRSL

Description
RES 200Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/8W .25% AXIAL - RN55C2003CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/8W .25% AXIAL
RN55C2003CRSL
RES 200K OHM 1/8W .25% AXIAL RN55C2003CRSL
RES 200Kohm 1/8W .25% AXIAL

RES 200Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2003CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2003CRSL-ND
Through Hole Resistors RN55C2003CRSL-ND
200 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2003CRSL RN55C2003CRSL-ND
Product Name RES 200K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details