Vishay Precision Group RES 200K OHM 1/8W .1% AXIAL RN55C2003BB14

Description
RES 200Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/8W .1% AXIAL - RN55C2003BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/8W .1% AXIAL
RN55C2003BB14
RES 200K OHM 1/8W .1% AXIAL RN55C2003BB14
RES 200Kohm 1/8W .1% AXIAL

RES 200Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2003BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2003BB14-ND
Through Hole Resistors RN55C2003BB14-ND
200 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 200Kohm 125Mw, 0.1%; Resistance Vishay - 67H3482 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200Kohm 125Mw, 0.1%; Resistance Vishay
67H3482
Metal Film Resistor, 200Kohm 125Mw, 0.1%; Resistance Vishay 67H3482
METAL FILM RESISTOR, 200KOHM 125mW, 0.1%; Resistance:200kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 200KOHM 125mW, 0.1%; Resistance:200kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2003BB14 RN55C2003BB14-ND 67H3482
Product Name RES 200K OHM 1/8W .1% AXIAL Through Hole Resistors Metal Film Resistor, 200Kohm 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 200000 ohms 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers