Vishay Intertechnology, Inc. RES 2K OHM 1/8W .25% AXIAL RN55C2001CRSL

Description
RES 2Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/8W .25% AXIAL - RN55C2001CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/8W .25% AXIAL
RN55C2001CRSL
RES 2K OHM 1/8W .25% AXIAL RN55C2001CRSL
RES 2Kohm 1/8W .25% AXIAL

RES 2Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2001CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2001CRSL-ND
Through Hole Resistors RN55C2001CRSL-ND
2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2001CRSL RN55C2001CRSL-ND
Product Name RES 2K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details