Vishay Precision Group Through Hole Resistors RN55C2001BB14

Description
2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55C2001BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C2001BB14-ND
Through Hole Resistors 541-RN55C2001BB14-ND
2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2K OHM 1/8W 0.1% AXIAL - RN55C2001BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/8W 0.1% AXIAL
RN55C2001BB14
RES 2K OHM 1/8W 0.1% AXIAL RN55C2001BB14
RES 2Kohm 1/8W 0.1% AXIAL

RES 2Kohm 1/8W 0.1% AXIAL

Supplier's Site
Metal Film Resistor, 2Kohm, 125Mw, 1%; Resistance Vishay - 83F1229 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 125Mw, 1%; Resistance Vishay
83F1229
Metal Film Resistor, 2Kohm, 125Mw, 1%; Resistance Vishay 83F1229
METAL FILM RESISTOR, 2KOHM, 125mW, 1%; Resistance:2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: No

METAL FILM RESISTOR, 2KOHM, 125mW, 1%; Resistance:2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RN55C2001BB14-ND RN55C2001BB14 83F1229
Product Name Through Hole Resistors RES 2K OHM 1/8W 0.1% AXIAL Metal Film Resistor, 2Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details