Vishay Intertechnology, Inc. RES 200 OHM 1/8W 1% AXIAL RN55C2000FBSL

Description
RES 200ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/8W 1% AXIAL - RN55C2000FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/8W 1% AXIAL
RN55C2000FBSL
RES 200 OHM 1/8W 1% AXIAL RN55C2000FBSL
RES 200ohm 1/8W 1% AXIAL

RES 200ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2000FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2000FBSL-ND
Through Hole Resistors RN55C2000FBSL-ND
200 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2000FBSL RN55C2000FBSL-ND
Product Name RES 200 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details