Vishay Intertechnology, Inc. RES 200 OHM 1/8W .5% AXIAL RN55C2000DRSL

Description
RES 200ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/8W .5% AXIAL - RN55C2000DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/8W .5% AXIAL
RN55C2000DRSL
RES 200 OHM 1/8W .5% AXIAL RN55C2000DRSL
RES 200ohm 1/8W .5% AXIAL

RES 200ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2000DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2000DRSL-ND
Through Hole Resistors RN55C2000DRSL-ND
200 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2000DRSL RN55C2000DRSL-ND
Product Name RES 200 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details