Vishay Intertechnology, Inc. METAL FILM,1/8W,19.6,1%,50PPM,BULK RN55C19R6FB14

Description
METAL FILM,1/8W,19.6,1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,19.6,1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,19.6,1%,50PPM,BULK - RN55C19R6FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,19.6,1%,50PPM,BULK
RN55C19R6FB14
METAL FILM,1/8W,19.6,1%,50PPM,BULK RN55C19R6FB14
METAL FILM,1/8W,19.6,1%,50 PPM,BULK

METAL FILM,1/8W,19.6,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN55C19R6FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C19R6FB14-ND
Through Hole Resistors RN55C19R6FB14-ND
19.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C19R6FB14 RN55C19R6FB14-ND
Product Name METAL FILM,1/8W,19.6,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers