Vishay Intertechnology, Inc. RES 198K OHM 1/8W 1% AXIAL RN55C1983FB14

Description
RES 198Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 198Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 198K OHM 1/8W 1% AXIAL - RN55C1983FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 198K OHM 1/8W 1% AXIAL
RN55C1983FB14
RES 198K OHM 1/8W 1% AXIAL RN55C1983FB14
RES 198Kohm 1/8W 1% AXIAL

RES 198Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1983FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1983FB14-ND
Through Hole Resistors RN55C1983FB14-ND
198 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

198 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1983FB14 RN55C1983FB14-ND
Product Name RES 198K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 198000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers