Vishay Intertechnology, Inc. RES 19.8K OHM 1/8W .1% AXIAL RN55C1982BR36

Description
RES 19.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 19.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.8K OHM 1/8W .1% AXIAL - RN55C1982BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.8K OHM 1/8W .1% AXIAL
RN55C1982BR36
RES 19.8K OHM 1/8W .1% AXIAL RN55C1982BR36
RES 19.8Kohm 1/8W .1% AXIAL

RES 19.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1982BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1982BR36-ND
Through Hole Resistors RN55C1982BR36-ND
19.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1982BR36 RN55C1982BR36-ND
Product Name RES 19.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers