Vishay Intertechnology, Inc. RES 1.96M OHM 1/8W .1% AXIAL RN55C1964BR36

Description
RES 1.96Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96M OHM 1/8W .1% AXIAL - RN55C1964BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96M OHM 1/8W .1% AXIAL
RN55C1964BR36
RES 1.96M OHM 1/8W .1% AXIAL RN55C1964BR36
RES 1.96Mohm 1/8W .1% AXIAL

RES 1.96Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1964BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1964BR36-ND
Through Hole Resistors RN55C1964BR36-ND
1.96 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.96 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1964BR36 RN55C1964BR36-ND
Product Name RES 1.96M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.96E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers