Vishay Intertechnology, Inc. RES MIL 1.96K OHM 1% 1/10W RN55C1961FRE6

Description
RES MIL 1.96Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 1.96Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 1.96K OHM 1% 1/10W - RN55C1961FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 1.96K OHM 1% 1/10W
RN55C1961FRE6
RES MIL 1.96K OHM 1% 1/10W RN55C1961FRE6
RES MIL 1.96Kohm 1% 1/10W

RES MIL 1.96Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C1961FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1961FRE6-ND
Through Hole Resistors RN55C1961FRE6-ND
1.96 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.96 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.96Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C9059 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.96Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C9059
Resistor,metal Film,1.96Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C9059
Resistor,Metal Film,1.96KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.96KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1961FRE6 RN55C1961FRE6-ND 54C9059
Product Name RES MIL 1.96K OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,1.96Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 1960 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details