Vishay Intertechnology, Inc. Through Hole Resistors RN55C1913FRE6

Description
191 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
191 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1913FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1913FRE6-ND
Through Hole Resistors RN55C1913FRE6-ND
191 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

191 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 191K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1913FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 191K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1913FRE6
Res Metal Film 191K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1913FRE6
Res Metal Film 191K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 191K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,191Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C9013 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,191Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C9013
Resistor,metal Film,191Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C9013
Resistor,Metal Film,191KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,191KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1913FRE6-ND RN55C1913FRE6 54C9013
Product Name Through Hole Resistors Res Metal Film 191K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,191Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details