Vishay Intertechnology, Inc. RES 191K OHM 1/8W .5% AXIAL RN55C1913DRSL

Description
RES 191Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1/8W .5% AXIAL - RN55C1913DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/8W .5% AXIAL
RN55C1913DRSL
RES 191K OHM 1/8W .5% AXIAL RN55C1913DRSL
RES 191Kohm 1/8W .5% AXIAL

RES 191Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1913DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1913DRSL-ND
Through Hole Resistors RN55C1913DRSL-ND
191 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

191 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1913DRSL RN55C1913DRSL-ND
Product Name RES 191K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details