Vishay Intertechnology, Inc. Through Hole Resistors RN55C1910CRE6

Description
191 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
191 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1910CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1910CRE6-ND
Through Hole Resistors RN55C1910CRE6-ND
191 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

191 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 191 OHM 1/8W .25% AXIAL - RN55C1910CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/8W .25% AXIAL
RN55C1910CRE6
RES 191 OHM 1/8W .25% AXIAL RN55C1910CRE6
RES 191ohm 1/8W .25% AXIAL

RES 191ohm 1/8W .25% AXIAL

Supplier's Site
Resistor,metal Film,191Ohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8977 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,191Ohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8977
Resistor,metal Film,191Ohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8977
Resistor,Metal Film,191Ohms,200WV,. 25+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,191Ohms,200WV,.25+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1910CRE6-ND RN55C1910CRE6 54C8977
Product Name Through Hole Resistors RES 191 OHM 1/8W .25% AXIAL Resistor,metal Film,191Ohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details