Vishay Intertechnology, Inc. RES 191 OHM 1/8W .25% AXIAL RN55C1910CBSL

Description
RES 191ohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/8W .25% AXIAL - RN55C1910CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/8W .25% AXIAL
RN55C1910CBSL
RES 191 OHM 1/8W .25% AXIAL RN55C1910CBSL
RES 191ohm 1/8W .25% AXIAL

RES 191ohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1910CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1910CBSL-ND
Through Hole Resistors RN55C1910CBSL-ND
191 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

191 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1910CBSL RN55C1910CBSL-ND
Product Name RES 191 OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details