Vishay Intertechnology, Inc. Through Hole Resistors RN55C1893BB14

Description
189 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
189 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1893BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1893BB14-ND
Through Hole Resistors RN55C1893BB14-ND
189 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

189 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 189K OHM 1/8W .1% AXIAL - RN55C1893BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 189K OHM 1/8W .1% AXIAL
RN55C1893BB14
RES 189K OHM 1/8W .1% AXIAL RN55C1893BB14
RES 189Kohm 1/8W .1% AXIAL

RES 189Kohm 1/8W .1% AXIAL

Supplier's Site
Resistors Vishay - 07H4074 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
07H4074
Resistors Vishay 07H4074
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1893BB14-ND RN55C1893BB14 07H4074
Product Name Through Hole Resistors RES 189K OHM 1/8W .1% AXIAL Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details