Vishay Intertechnology, Inc. RES 189 OHM 1/8W .5% AXIAL RN55C1890DRSL

Description
RES 189ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 189ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 189 OHM 1/8W .5% AXIAL - RN55C1890DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 189 OHM 1/8W .5% AXIAL
RN55C1890DRSL
RES 189 OHM 1/8W .5% AXIAL RN55C1890DRSL
RES 189ohm 1/8W .5% AXIAL

RES 189ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1890DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1890DRSL-ND
Through Hole Resistors RN55C1890DRSL-ND
189 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

189 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1890DRSL RN55C1890DRSL-ND
Product Name RES 189 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 189 ohms 189 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details