Vishay Intertechnology, Inc. RES 188K OHM 1/8W .25% AXIAL RN55C1883CB14

Description
RES 188Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 188Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 188K OHM 1/8W .25% AXIAL - RN55C1883CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 188K OHM 1/8W .25% AXIAL
RN55C1883CB14
RES 188K OHM 1/8W .25% AXIAL RN55C1883CB14
RES 188Kohm 1/8W .25% AXIAL

RES 188Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1883CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1883CB14-ND
Through Hole Resistors RN55C1883CB14-ND
188 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

188 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1883CB14 RN55C1883CB14-ND
Product Name RES 188K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 188000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers