Vishay Intertechnology, Inc. RES 1.88K OHM 1/8W 1% AXIAL RN55C1881FB14

Description
RES 1.88Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.88Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.88K OHM 1/8W 1% AXIAL - RN55C1881FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.88K OHM 1/8W 1% AXIAL
RN55C1881FB14
RES 1.88K OHM 1/8W 1% AXIAL RN55C1881FB14
RES 1.88Kohm 1/8W 1% AXIAL

RES 1.88Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1881FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1881FB14-ND
Through Hole Resistors RN55C1881FB14-ND
1.88 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.88 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1881FB14 RN55C1881FB14-ND
Product Name RES 1.88K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1880 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details