VISHAY INTERTECHNOLOGY, INC.
RN55C1870F-RE6 -- RES MIL 187 OHM 1% 1/10W
Vishay Intertechnology, Inc.
RES MIL 187 OHM 1% 1/10W
RN55C1870F-RE6
Description
RES MIL 187ohm 1% 1/10W
Request a Quote
Email Supplier
Description
RES MIL 187ohm 1% 1/10W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RN55C1870F-RE6 |
|
Product Name
|
RES MIL 187 OHM 1% 1/10W |
|
Resistance Range
|
187 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
68 ohms
Tolerance
10 +/- %
View Details
3 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details