Vishay Intertechnology, Inc. RES 182K OHM 1/8W 1% AXIAL RN55C1823FRE6

Description
RES 182Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 182Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/8W 1% AXIAL - RN55C1823FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/8W 1% AXIAL
RN55C1823FRE6
RES 182K OHM 1/8W 1% AXIAL RN55C1823FRE6
RES 182Kohm 1/8W 1% AXIAL

RES 182Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1823FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1823FRE6-ND
Through Hole Resistors RN55C1823FRE6-ND
182 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

182 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,182Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C8901 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,182Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C8901
Resistor,metal Film,182Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C8901
Resistor,Metal Film,182KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,182KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1823FRE6 RN55C1823FRE6-ND 54C8901
Product Name RES 182K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,182Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details