Vishay Intertechnology, Inc. RES 182K OHM 1/8W .5% AXIAL RN55C1823DRE6

Description
RES 182Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 182Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/8W .5% AXIAL - RN55C1823DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/8W .5% AXIAL
RN55C1823DRE6
RES 182K OHM 1/8W .5% AXIAL RN55C1823DRE6
RES 182Kohm 1/8W .5% AXIAL

RES 182Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1823DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1823DRE6-ND
Through Hole Resistors RN55C1823DRE6-ND
182 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

182 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1823DRE6 RN55C1823DRE6-ND
Product Name RES 182K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details