Vishay Intertechnology, Inc. RES 182K OHM 1/8W .25% AXIAL RN55C1823CRE6

Description
RES 182Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 182Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/8W .25% AXIAL - RN55C1823CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/8W .25% AXIAL
RN55C1823CRE6
RES 182K OHM 1/8W .25% AXIAL RN55C1823CRE6
RES 182Kohm 1/8W .25% AXIAL

RES 182Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1823CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1823CRE6-ND
Through Hole Resistors RN55C1823CRE6-ND
182 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

182 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1823CRE6 RN55C1823CRE6-ND
Product Name RES 182K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers