Vishay Intertechnology, Inc. RES MIL 1.82K OHM 1% 1/10W RN55C1821F-RE6

Description
RES MIL 1.82Kohm 1% 1/10W
Request a Quote
Description
RES MIL 1.82Kohm 1% 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES MIL 1.82K OHM 1% 1/10W - RN55C1821F-RE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 1.82K OHM 1% 1/10W
RN55C1821F-RE6
RES MIL 1.82K OHM 1% 1/10W RN55C1821F-RE6
RES MIL 1.82Kohm 1% 1/10W

RES MIL 1.82Kohm 1% 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C1821F-RE6
Product Name RES MIL 1.82K OHM 1% 1/10W
Resistance Range 1820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details