Vishay Intertechnology, Inc. RES 18.1K OHM 1/8W .1% AXIAL RN55C1812BB14

Description
RES 18.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 18.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.1K OHM 1/8W .1% AXIAL - RN55C1812BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.1K OHM 1/8W .1% AXIAL
RN55C1812BB14
RES 18.1K OHM 1/8W .1% AXIAL RN55C1812BB14
RES 18.1Kohm 1/8W .1% AXIAL

RES 18.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1812BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1812BB14-ND
Through Hole Resistors RN55C1812BB14-ND
18.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1812BB14 RN55C1812BB14-ND
Product Name RES 18.1K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details