Vishay Intertechnology, Inc. RES 18K OHM 1/8W 1% AXIAL RN55C1802FRE6

Description
RES 18Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1/8W 1% AXIAL - RN55C1802FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/8W 1% AXIAL
RN55C1802FRE6
RES 18K OHM 1/8W 1% AXIAL RN55C1802FRE6
RES 18Kohm 1/8W 1% AXIAL

RES 18Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1802FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1802FRE6-ND
Through Hole Resistors RN55C1802FRE6-ND
18 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1802FRE6 RN55C1802FRE6-ND
Product Name RES 18K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers