Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN55C1800BB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 180ohms .1% 50ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 180ohms .1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55C1800BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55C1800BB14
Vishay/DaleMetal Film Resistors - RN55C1800BB14
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 180ohms .1% 50ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 180ohms .1% 50ppm

Supplier's Site
Through Hole Resistors - 541-RN55C1800BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C1800BB14-ND
Through Hole Resistors 541-RN55C1800BB14-ND
180 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

180 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,180Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8826 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,180Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8826
Resistor,metal Film,180Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8826
Resistor,Metal Film,180Ohms,200WV,. 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,180Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1800BB14 541-RN55C1800BB14-ND 54C8826
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,180Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details