Vishay Intertechnology, Inc. RES 178K OHM 1/8W .1% AXIAL RN55C1783BRSL

Description
RES 178Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 178Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/8W .1% AXIAL - RN55C1783BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/8W .1% AXIAL
RN55C1783BRSL
RES 178K OHM 1/8W .1% AXIAL RN55C1783BRSL
RES 178Kohm 1/8W .1% AXIAL

RES 178Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1783BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1783BRSL-ND
Through Hole Resistors RN55C1783BRSL-ND
178 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

178 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1783BRSL RN55C1783BRSL-ND
Product Name RES 178K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details