Vishay Intertechnology, Inc. Through Hole Resistors RN55C1782FRE6

Description
17.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1782FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1782FRE6-ND
Through Hole Resistors RN55C1782FRE6-ND
17.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 17.8K OHM 1/8W 1% AXIAL - RN55C1782FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/8W 1% AXIAL
RN55C1782FRE6
RES 17.8K OHM 1/8W 1% AXIAL RN55C1782FRE6
RES 17.8Kohm 1/8W 1% AXIAL

RES 17.8Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor,metal Film,17.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8794 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8794
Resistor,metal Film,17.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8794
Resistor,Metal Film,17.8KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,17.8KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1782FRE6-ND RN55C1782FRE6 54C8794
Product Name Through Hole Resistors RES 17.8K OHM 1/8W 1% AXIAL Resistor,metal Film,17.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details