Vishay Intertechnology, Inc. RES 17.8K OHM 1/8W 1% AXIAL RN55C1782FR36

Description
RES 17.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/8W 1% AXIAL - RN55C1782FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/8W 1% AXIAL
RN55C1782FR36
RES 17.8K OHM 1/8W 1% AXIAL RN55C1782FR36
RES 17.8Kohm 1/8W 1% AXIAL

RES 17.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1782FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1782FR36-ND
Through Hole Resistors RN55C1782FR36-ND
17.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,17.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8795 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8795
Resistor,metal Film,17.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8795
Resistor,Metal Film,17.8KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,17.8KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1782FR36 RN55C1782FR36-ND 54C8795
Product Name RES 17.8K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,17.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers