Vishay Intertechnology, Inc. RES 178 OHM 1/8W 1% AXIAL RN55C1780FB14

Description
RES 178ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/8W 1% AXIAL - RN55C1780FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/8W 1% AXIAL
RN55C1780FB14
RES 178 OHM 1/8W 1% AXIAL RN55C1780FB14
RES 178ohm 1/8W 1% AXIAL

RES 178ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55C1780FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C1780FB14-ND
Through Hole Resistors 541-RN55C1780FB14-ND
178 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

178 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1780FB14 541-RN55C1780FB14-ND
Product Name RES 178 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details