Vishay Intertechnology, Inc. RES 174K OHM 1/8W 1% AXIAL RN55C1743FRSL

Description
RES 174Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 174Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1/8W 1% AXIAL - RN55C1743FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/8W 1% AXIAL
RN55C1743FRSL
RES 174K OHM 1/8W 1% AXIAL RN55C1743FRSL
RES 174Kohm 1/8W 1% AXIAL

RES 174Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1743FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1743FRSL-ND
Through Hole Resistors RN55C1743FRSL-ND
174 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

174 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1743FRSL RN55C1743FRSL-ND
Product Name RES 174K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details