Vishay Intertechnology, Inc. Res Metal Film 17.4K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole RN55C1742FB14

Description
Res Metal Film 17.4K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 17.4K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 17.4K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole - RN55C1742FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 17.4K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole
RN55C1742FB14
Res Metal Film 17.4K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole RN55C1742FB14
Res Metal Film 17.4K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 17.4K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55C1742FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1742FB14-ND
Through Hole Resistors RN55C1742FB14-ND
17.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 17.4Kohm, 125Mw, 1%; Resistance Vishay - 54C8738 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 17.4Kohm, 125Mw, 1%; Resistance Vishay
54C8738
Metal Film Resistor, 17.4Kohm, 125Mw, 1%; Resistance Vishay 54C8738
METAL FILM RESISTOR, 17.4KOHM, 125mW, 1%; Resistance:17.4kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 17.4KOHM, 125mW, 1%; Resistance:17.4kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1742FB14 RN55C1742FB14-ND 54C8738
Product Name Res Metal Film 17.4K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Metal Film Resistor, 17.4Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details