Vishay Intertechnology, Inc. Res Metal Film 1.74K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1741DRE6

Description
Res Metal Film 1.74K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.74K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.74K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1741DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.74K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1741DRE6
Res Metal Film 1.74K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1741DRE6
Res Metal Film 1.74K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.74K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C1741DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1741DRE6-ND
Through Hole Resistors RN55C1741DRE6-ND
1.74 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.74 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.74Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8726 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.74Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8726
Resistor,metal Film,1.74Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8726
Resistor,Metal Film,1.74KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.74KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1741DRE6 RN55C1741DRE6-ND 54C8726
Product Name Res Metal Film 1.74K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,1.74Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details