Vishay Intertechnology, Inc. RES 174 OHM 1/8W 1% AXIAL RN55C1740FRSL

Description
RES 174ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 174ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1/8W 1% AXIAL - RN55C1740FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/8W 1% AXIAL
RN55C1740FRSL
RES 174 OHM 1/8W 1% AXIAL RN55C1740FRSL
RES 174ohm 1/8W 1% AXIAL

RES 174ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1740FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1740FRSL-ND
Through Hole Resistors RN55C1740FRSL-ND
174 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

174 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1740FRSL RN55C1740FRSL-ND
Product Name RES 174 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details