Vishay Intertechnology, Inc. RES 17.2K OHM 1/8W 1% AXIAL RN55C1722FB14

Description
RES 17.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.2K OHM 1/8W 1% AXIAL - RN55C1722FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.2K OHM 1/8W 1% AXIAL
RN55C1722FB14
RES 17.2K OHM 1/8W 1% AXIAL RN55C1722FB14
RES 17.2Kohm 1/8W 1% AXIAL

RES 17.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1722FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1722FB14-ND
Through Hole Resistors RN55C1722FB14-ND
17.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1722FB14 RN55C1722FB14-ND
Product Name RES 17.2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details