Vishay Intertechnology, Inc. RES 16.5 OHM 1/8W .1% AXIAL RN55C16R5BRE6

Description
RES 16.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1/8W .1% AXIAL - RN55C16R5BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1/8W .1% AXIAL
RN55C16R5BRE6
RES 16.5 OHM 1/8W .1% AXIAL RN55C16R5BRE6
RES 16.5ohm 1/8W .1% AXIAL

RES 16.5ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C16R5BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C16R5BRE6-ND
Through Hole Resistors RN55C16R5BRE6-ND
16.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C16R5BRE6 RN55C16R5BRE6-ND
Product Name RES 16.5 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details